Autonics USA, Inc. Proximity Switch PRCM18-8DN

Description
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CONNECTOR TYPE, PRD, STANDARD BODY, M18 THREAD, 8 MM SENSING DISTANCE, 10-30 VDC SUPPLY, NPN NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CONNECTOR TYPE, PRD, STANDARD BODY, M18 THREAD, 8 MM SENSING DISTANCE, 10-30 VDC SUPPLY, NPN NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 19178302 - Radwell International
Willingboro, NJ, United States
Proximity Switch
19178302
Proximity Switch 19178302
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CONNECTOR TYPE, PRD, STANDARD BODY, M18 THREAD, 8 MM SENSING DISTANCE, 10-30 VDC SUPPLY, NPN NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CONNECTOR TYPE, PRD, STANDARD BODY, M18 THREAD, 8 MM SENSING DISTANCE, 10-30 VDC SUPPLY, NPN NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Inductive Proximity Sensor, 7.2-8.8Mm, 12-24Vdc; Sensing Range Max Autonics - 22T2674 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 7.2-8.8Mm, 12-24Vdc; Sensing Range Max Autonics
22T2674
Inductive Proximity Sensor, 7.2-8.8Mm, 12-24Vdc; Sensing Range Max Autonics 22T2674
INDUCTIVE PROXIMITY SENSOR, 7.2-8.8mm, 12-24VDC; Sensing Range Max:8.8mm; Thread Size - Metric:M18; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PRCM Series; Sensor Input:Inductive

INDUCTIVE PROXIMITY SENSOR, 7.2-8.8mm, 12-24VDC; Sensing Range Max:8.8mm; Thread Size - Metric:M18; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PRCM Series; Sensor Input:Inductive

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 19178302 22T2674
Product Name Proximity Switch Inductive Proximity Sensor, 7.2-8.8Mm, 12-24Vdc; Sensing Range Max Autonics
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.6299 inch (16 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3162-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers