Autonics USA, Inc. Proximity Switch PRCM18-8AC

Description
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CONNECTOR TYPE, PRD, STANDARD BODY, M18 THREAD, 8 MM SENSING DISTANCE, 90-250 VAC SUPPLY, 50/60 HZ, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CONNECTOR TYPE, PRD, STANDARD BODY, M18 THREAD, 8 MM SENSING DISTANCE, 90-250 VAC SUPPLY, 50/60 HZ, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 19178294 - Radwell International
Willingboro, NJ, United States
Proximity Switch
19178294
Proximity Switch 19178294
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CONNECTOR TYPE, PRD, STANDARD BODY, M18 THREAD, 8 MM SENSING DISTANCE, 90-250 VAC SUPPLY, 50/60 HZ, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CONNECTOR TYPE, PRD, STANDARD BODY, M18 THREAD, 8 MM SENSING DISTANCE, 90-250 VAC SUPPLY, 50/60 HZ, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Inductive Proximity Sensor, 7.2-8.8Mm, 100-240Vac; Sensing Range Max Autonics - 22T2672 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 7.2-8.8Mm, 100-240Vac; Sensing Range Max Autonics
22T2672
Inductive Proximity Sensor, 7.2-8.8Mm, 100-240Vac; Sensing Range Max Autonics 22T2672
INDUCTIVE PROXIMITY SENSOR, 7.2-8.8mm, 100-240VAC; Sensing Range Max:8.8mm; Thread Size - Metric:M18; Sensor Output:SPST-NC; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PRCM Series; Sensor Housing:Cylindrical

INDUCTIVE PROXIMITY SENSOR, 7.2-8.8mm, 100-240VAC; Sensing Range Max:8.8mm; Thread Size - Metric:M18; Sensor Output:SPST-NC; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PRCM Series; Sensor Housing:Cylindrical

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 19178294 22T2672
Product Name Proximity Switch Inductive Proximity Sensor, 7.2-8.8Mm, 100-240Vac; Sensing Range Max Autonics
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3603 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX398/EE-SX498 Photomicrosensor (Transmissive) - EE-SX398 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
2 suppliers