Autonics USA, Inc. Inductive Proximity Sensor, 4.5-5.5Mm, 100-240Vac; Sensing Range Max Autonics PRCM18-5AO

Description
INDUCTIVE PROXIMITY SENSOR, 4.5-5.5mm, 100-240VAC; Sensing Range Max:5.5mm; Thread Size - Metric:M18; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PRCM Series; Sensor Housing:Cylindrical
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 4.5-5.5mm, 100-240VAC; Sensing Range Max:5.5mm; Thread Size - Metric:M18; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PRCM Series; Sensor Housing:Cylindrical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 4.5-5.5Mm, 100-240Vac; Sensing Range Max Autonics - 22T2671 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 4.5-5.5Mm, 100-240Vac; Sensing Range Max Autonics
22T2671
Inductive Proximity Sensor, 4.5-5.5Mm, 100-240Vac; Sensing Range Max Autonics 22T2671
INDUCTIVE PROXIMITY SENSOR, 4.5-5.5mm, 100-240VAC; Sensing Range Max:5.5mm; Thread Size - Metric:M18; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PRCM Series; Sensor Housing:Cylindrical

INDUCTIVE PROXIMITY SENSOR, 4.5-5.5mm, 100-240VAC; Sensing Range Max:5.5mm; Thread Size - Metric:M18; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PRCM Series; Sensor Housing:Cylindrical

Supplier's Site Datasheet
Proximity Switch - 19178165 - Radwell International
Willingboro, NJ, United States
Proximity Switch
19178165
Proximity Switch 19178165
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CONNECTOR TYPE, PRD, STANDARD BODY, M18 THREAD, 5 MM SENSING DISTANCE, 90-250 VAC SUPPLY, 50/60 HZ, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CONNECTOR TYPE, PRD, STANDARD BODY, M18 THREAD, 5 MM SENSING DISTANCE, 90-250 VAC SUPPLY, 50/60 HZ, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 22T2671 19178165
Product Name Inductive Proximity Sensor, 4.5-5.5Mm, 100-240Vac; Sensing Range Max Autonics Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Stainless Steel DC Photoelectric Sensor - S4070 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX1035 Photomicrosensor (Transmissive) - EE-SX1035 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.2047 inch (5.2 mm)
View Details
3 suppliers