Autonics USA, Inc. Inductive Proximity Sensor, 4.5-5.5Mm, 100-240Vac; Sensing Range Max Autonics PRCM18-5AC

Description
INDUCTIVE PROXIMITY SENSOR, 4.5-5.5mm, 100-240VAC; Sensing Range Max:5.5mm; Thread Size - Metric:M18; Sensor Output:SPST-NC; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PRCM Series; Sensor Housing:Cylindrical
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 4.5-5.5mm, 100-240VAC; Sensing Range Max:5.5mm; Thread Size - Metric:M18; Sensor Output:SPST-NC; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PRCM Series; Sensor Housing:Cylindrical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 4.5-5.5Mm, 100-240Vac; Sensing Range Max Autonics - 22T2670 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 4.5-5.5Mm, 100-240Vac; Sensing Range Max Autonics
22T2670
Inductive Proximity Sensor, 4.5-5.5Mm, 100-240Vac; Sensing Range Max Autonics 22T2670
INDUCTIVE PROXIMITY SENSOR, 4.5-5.5mm, 100-240VAC; Sensing Range Max:5.5mm; Thread Size - Metric:M18; Sensor Output:SPST-NC; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PRCM Series; Sensor Housing:Cylindrical

INDUCTIVE PROXIMITY SENSOR, 4.5-5.5mm, 100-240VAC; Sensing Range Max:5.5mm; Thread Size - Metric:M18; Sensor Output:SPST-NC; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PRCM Series; Sensor Housing:Cylindrical

Supplier's Site Datasheet
Proximity Switch - 19177997 - Radwell International
Willingboro, NJ, United States
Proximity Switch
19177997
Proximity Switch 19177997
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CONNECTOR TYPE, PRD, STANDARD BODY, M18 THREAD, 5 MM SENSING DISTANCE, 90-250 VAC SUPPLY, 50/60 HZ, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CONNECTOR TYPE, PRD, STANDARD BODY, M18 THREAD, 5 MM SENSING DISTANCE, 90-250 VAC SUPPLY, 50/60 HZ, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 22T2670 19177997
Product Name Inductive Proximity Sensor, 4.5-5.5Mm, 100-240Vac; Sensing Range Max Autonics Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3691 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX461-P11 EE-1005 Photomicrosensor (Transmissive) - EE-SX461-P11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.5906 inch (15 mm)
View Details
5 suppliers