Autonics USA, Inc. Proximity Switch PRCM18-5A0

Description
PROXIMITY SWITCH 10/30VDC 5MM. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH 10/30VDC 5MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 67699138 - Radwell International
Willingboro, NJ, United States
Proximity Switch
67699138
Proximity Switch 67699138
PROXIMITY SWITCH 10/30VDC 5MM. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH 10/30VDC 5MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 67699138
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1152LUBTN-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
Proximity Sensors - Industrial - 2171-SOIA-M12PNB-PNLK-M12-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1.4 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details