Autonics USA, Inc. Inductive Proximity Sensor; Sensing Range Max Autonics PRCM12-4DN

Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PRCM12 Series; Frequency Response Max:500Hz; Sensor Input:Inductive
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PRCM12 Series; Frequency Response Max:500Hz; Sensor Input:Inductive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor; Sensing Range Max Autonics - 10R6713 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Autonics
10R6713
Inductive Proximity Sensor; Sensing Range Max Autonics 10R6713
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PRCM12 Series; Frequency Response Max:500Hz; Sensor Input:Inductive

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PRCM12 Series; Frequency Response Max:500Hz; Sensor Input:Inductive

Supplier's Site Datasheet
Proximity Switch - 19177980 - Radwell International
Willingboro, NJ, United States
Proximity Switch
19177980
Proximity Switch 19177980
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CONNECTOR TYPE, PRD, STANDARD BODY, M12 THREAD, 4 MM SENSING DISTANCE, 10-30 VDC SUPPLY, NPN NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CONNECTOR TYPE, PRD, STANDARD BODY, M12 THREAD, 4 MM SENSING DISTANCE, 10-30 VDC SUPPLY, NPN NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
AUTONICS Sensors & Switches PRCM12-4DN

AUTONICS Sensors & Switches PRCM12-4DN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 10R6713 19177980
Product Name Inductive Proximity Sensor; Sensing Range Max Autonics Proximity Switch Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Proximity Sensors - 5000004694-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - NPN
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2092423 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details