Autonics USA, Inc. Proximity Switch PRCM12-4AC

Description
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CONNECTOR TYPE, PRD, STANDARD BODY, M12 THREAD, 4 MM SENSING DISTANCE, 90-250 VAC SUPPLY, 50/60 HZ, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CONNECTOR TYPE, PRD, STANDARD BODY, M12 THREAD, 4 MM SENSING DISTANCE, 90-250 VAC SUPPLY, 50/60 HZ, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 19177973 - Radwell International
Willingboro, NJ, United States
Proximity Switch
19177973
Proximity Switch 19177973
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CONNECTOR TYPE, PRD, STANDARD BODY, M12 THREAD, 4 MM SENSING DISTANCE, 90-250 VAC SUPPLY, 50/60 HZ, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CONNECTOR TYPE, PRD, STANDARD BODY, M12 THREAD, 4 MM SENSING DISTANCE, 90-250 VAC SUPPLY, 50/60 HZ, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Inductive Proximity Sensor, 3.6-4.4Mm, 100-240Vac; Sensing Range Max Autonics - 22T2669 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 3.6-4.4Mm, 100-240Vac; Sensing Range Max Autonics
22T2669
Inductive Proximity Sensor, 3.6-4.4Mm, 100-240Vac; Sensing Range Max Autonics 22T2669
INDUCTIVE PROXIMITY SENSOR, 3.6-4.4mm, 100-240VAC; Sensing Range Max:4.4mm; Thread Size - Metric:M12; Sensor Output:SPST-NC; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PRCM12 Series; Sensor Housing:Cylindrical

INDUCTIVE PROXIMITY SENSOR, 3.6-4.4mm, 100-240VAC; Sensing Range Max:4.4mm; Thread Size - Metric:M12; Sensor Output:SPST-NC; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PRCM12 Series; Sensor Housing:Cylindrical

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 19177973 22T2669
Product Name Proximity Switch Inductive Proximity Sensor, 3.6-4.4Mm, 100-240Vac; Sensing Range Max Autonics
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003927-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - 620-1054-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Photoelectric, Industrial - 1882-1046214-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -22 to 158 F (-30 to 70 C)
View Details