Autonics USA, Inc. ATNC General Purpose PRCM12-2AO

Description
Sensor, Inductive Prox, 2mm Sensing,
Datasheet
Description
Sensor, Inductive Prox, 2mm Sensing,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATNC General Purpose - PRCM12-2AO - Galco Industrial Electronics
Madison Heights, MI, United States
ATNC General Purpose
PRCM12-2AO
ATNC General Purpose PRCM12-2AO
Sensor, Inductive Prox, 2mm Sensing,

Sensor, Inductive Prox, 2mm Sensing,

Supplier's Site
Inductive Proximity Sensor, 1.8-2.2Mm, 100-240Vac; Sensing Range Max Autonics - 22T2668 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 1.8-2.2Mm, 100-240Vac; Sensing Range Max Autonics
22T2668
Inductive Proximity Sensor, 1.8-2.2Mm, 100-240Vac; Sensing Range Max Autonics 22T2668
INDUCTIVE PROXIMITY SENSOR, 1.8-2.2mm, 100-240VAC; Sensing Range Max:2.2mm; Thread Size - Metric:M12; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PRCM12 Series; Sensor Housing:Cylindrical

INDUCTIVE PROXIMITY SENSOR, 1.8-2.2mm, 100-240VAC; Sensing Range Max:2.2mm; Thread Size - Metric:M12; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PRCM12 Series; Sensor Housing:Cylindrical

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number PRCM12-2AO 22T2668
Product Name ATNC General Purpose Inductive Proximity Sensor, 1.8-2.2Mm, 100-240Vac; Sensing Range Max Autonics
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Continuous-Time Bipolar Switch - A1203LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3456 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details