Autonics USA, Inc. Proximity Switch PRC1-22DN2

Description
PROXIMITY SENSOR SHIELDED 10/30VDC 12MM. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR SHIELDED 10/30VDC 12MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 67652849 - Radwell International
Willingboro, NJ, United States
Proximity Switch
67652849
Proximity Switch 67652849
PROXIMITY SENSOR SHIELDED 10/30VDC 12MM. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR SHIELDED 10/30VDC 12MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 67652849
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - A3280EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Controller with Optocoupler - optoCONTROL CLS1000-OC - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details