Autonics USA, Inc. Inductive Proximity Sensor, 13.5-16.5Mm, 10-30Vdc; Sensing Range Max Autonics PR30-15DP

Description
INDUCTIVE PROXIMITY SENSOR, 13.5-16.5mm, 10-30VDC; Sensing Range Max:16.5mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PR Series; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 13.5-16.5mm, 10-30VDC; Sensing Range Max:16.5mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PR Series; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 13.5-16.5Mm, 10-30Vdc; Sensing Range Max Autonics - 22T2702 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 13.5-16.5Mm, 10-30Vdc; Sensing Range Max Autonics
22T2702
Inductive Proximity Sensor, 13.5-16.5Mm, 10-30Vdc; Sensing Range Max Autonics 22T2702
INDUCTIVE PROXIMITY SENSOR, 13.5-16.5mm, 10-30VDC; Sensing Range Max:16.5mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PR Series; Sensor Input:Inductive RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 13.5-16.5mm, 10-30VDC; Sensing Range Max:16.5mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PR Series; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 22T2702
Product Name Inductive Proximity Sensor, 13.5-16.5Mm, 10-30Vdc; Sensing Range Max Autonics
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3230R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 3.94 inch (100 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3340/EE-SX4340 Photomicrosensor (Transmissive) - EE-SX4340 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1575 inch (4 mm)
View Details
2 suppliers