Autonics USA, Inc. Proximity Switch PR30-15DN

Description
AUTONICS Sensors & Switches PR30-15DN
Datasheet
Description
AUTONICS Sensors & Switches PR30-15DN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
AUTONICS Sensors & Switches PR30-15DN

AUTONICS Sensors & Switches PR30-15DN

Supplier's Site
Proximity Switch - 18548387 - Radwell International
Willingboro, NJ, United States
Proximity Switch
18548387
Proximity Switch 18548387
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CABLE TYPE, PRD, STANDARD BODY, M30 THREAD, 15 MM SENSING DISTANCE, 10-30 VDC SUPPLY, NPN NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CABLE TYPE, PRD, STANDARD BODY, M30 THREAD, 15 MM SENSING DISTANCE, 10-30 VDC SUPPLY, NPN NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Inductive Proximity Sensor, 13.5-16.5Mm, 10-30Vdc; Sensing Range Max Autonics - 22T2701 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 13.5-16.5Mm, 10-30Vdc; Sensing Range Max Autonics
22T2701
Inductive Proximity Sensor, 13.5-16.5Mm, 10-30Vdc; Sensing Range Max Autonics 22T2701
INDUCTIVE PROXIMITY SENSOR, 13.5-16.5mm, 10-30VDC; Sensing Range Max:16.5mm; Thread Size - Metric:M30; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PR Series; Sensor Input:Inductive RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 13.5-16.5mm, 10-30VDC; Sensing Range Max:16.5mm; Thread Size - Metric:M30; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PR Series; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet
ATNC General Purpose - PR30-15DN - Galco Industrial Electronics
Madison Heights, MI, United States
ATNC General Purpose
PR30-15DN
ATNC General Purpose PR30-15DN
Sensor, Inductive Prox, 15mm

Sensor, Inductive Prox, 15mm

Supplier's Site

Technical Specifications

  Radwell International Radwell International Newark, An Avnet Company Galco Industrial Electronics
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 18548387 22T2701 PR30-15DN
Product Name Proximity Switch Proximity Switch Inductive Proximity Sensor, 13.5-16.5Mm, 10-30Vdc; Sensing Range Max Autonics ATNC General Purpose
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Limit Switch Style DC 2/4 & AC 2 Wire - S3154 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5906 inch (15 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
EE-SX1096 Photomicrosensor (Transmissive) - EE-SX1096 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
3 suppliers