INDUCTIVE PROXIMITY SENSOR, 9-11mm, 10-30VDC; Sensing Range Max:11mm; Thread Size - Metric:M30; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PR Series; Sensor Input:Inductive RoHS Compliant: Yes
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CABLE TYPE, PRD, STANDARD BODY, M30 THREAD, 10 MM SENSING DISTANCE, 10-30 VDC SUPPLY, NPN NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
Sensor, Inductive Prox, 10mm
| Newark, An Avnet Company | Radwell International | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 22T2697 | 18548375 | PR30-10DN |
| Product Name | Inductive Proximity Sensor, 9-11Mm, 10-30Vdc; Sensing Range Max Autonics | Proximity Switch | ATNC General Purpose |
| Sensor Technology | Inductive Proximity Sensor | Inductive Proximity Sensor | Inductive Proximity Sensor |