Autonics USA, Inc. Proximity Switch PR30-10AC

Description
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CABLE TYPE, PRD, STANDARD BODY, M30 THREAD, 10 MM SENSING DISTANCE, 90-250 VAC SUPPLY, 50/60 HZ, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CABLE TYPE, PRD, STANDARD BODY, M30 THREAD, 10 MM SENSING DISTANCE, 90-250 VAC SUPPLY, 50/60 HZ, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 19178650 - Radwell International
Willingboro, NJ, United States
Proximity Switch
19178650
Proximity Switch 19178650
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CABLE TYPE, PRD, STANDARD BODY, M30 THREAD, 10 MM SENSING DISTANCE, 90-250 VAC SUPPLY, 50/60 HZ, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CABLE TYPE, PRD, STANDARD BODY, M30 THREAD, 10 MM SENSING DISTANCE, 90-250 VAC SUPPLY, 50/60 HZ, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Inductive Proximity Sensor, 9-1Mm, 100-240Vac; Sensing Range Max Autonics - 22T2695 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 9-1Mm, 100-240Vac; Sensing Range Max Autonics
22T2695
Inductive Proximity Sensor, 9-1Mm, 100-240Vac; Sensing Range Max Autonics 22T2695
INDUCTIVE PROXIMITY SENSOR, 9-1mm, 100-240VAC; Sensing Range Max:11mm; Thread Size - Metric:M30; Sensor Output:SPST-NC; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PR Series; Sensor Housing:Cylindrical RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 9-1mm, 100-240VAC; Sensing Range Max:11mm; Thread Size - Metric:M30; Sensor Output:SPST-NC; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PR Series; Sensor Housing:Cylindrical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 19178650 22T2695
Product Name Proximity Switch Inductive Proximity Sensor, 9-1Mm, 100-240Vac; Sensing Range Max Autonics
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data