Autonics USA, Inc. ATNC General Purpose PR18-8DP

Description
Sensor, Inductive Prox, 8mm Sensing,
Datasheet
Description
Sensor, Inductive Prox, 8mm Sensing,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATNC General Purpose - PR18-8DP - Galco Industrial Electronics
Madison Heights, MI, United States
ATNC General Purpose
PR18-8DP
ATNC General Purpose PR18-8DP
Sensor, Inductive Prox, 8mm Sensing,

Sensor, Inductive Prox, 8mm Sensing,

Supplier's Site
Proximity Switch - 19178642 - Radwell International
Willingboro, NJ, United States
Proximity Switch
19178642
Proximity Switch 19178642
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CABLE TYPE, PRD, STANDARD BODY, M18 THREAD, 8 MM SENSING DISTANCE, 10-30 VDC SUPPLY, PNP NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CABLE TYPE, PRD, STANDARD BODY, M18 THREAD, 8 MM SENSING DISTANCE, 10-30 VDC SUPPLY, PNP NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
AUTONICS Sensors & Switches PR18-8DP

AUTONICS Sensors & Switches PR18-8DP

Supplier's Site
Inductive Proximity Sensor; Sensing Range Max Autonics - 10R6739 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Autonics
10R6739
Inductive Proximity Sensor; Sensing Range Max Autonics 10R6739
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PR Series; Frequency Response Max:350Hz; Sensor Input:Inductive RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PR Series; Frequency Response Max:350Hz; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Radwell International Radwell International Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number PR18-8DP 19178642 10R6739
Product Name ATNC General Purpose Proximity Switch Proximity Switch Inductive Proximity Sensor; Sensing Range Max Autonics
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1180LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Light Grids - 2859100 - RS Components, Ltd.
Specs
Length 4.17 inch (106 mm)
Width 2.44 inch (62 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details