Autonics USA, Inc. ATNC General Purpose PR18-8DN

Description
Sensor, Inductive Prox, 8mm Sensing,
Datasheet
Description
Sensor, Inductive Prox, 8mm Sensing,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATNC General Purpose - PR18-8DN - Galco Industrial Electronics
Madison Heights, MI, United States
ATNC General Purpose
PR18-8DN
ATNC General Purpose PR18-8DN
Sensor, Inductive Prox, 8mm Sensing,

Sensor, Inductive Prox, 8mm Sensing,

Supplier's Site
Inductive Proximity Sensor, 8Mm, 10V To 30V; Sensing Range Max Autonics - 10R6738 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 8Mm, 10V To 30V; Sensing Range Max Autonics
10R6738
Inductive Proximity Sensor, 8Mm, 10V To 30V; Sensing Range Max Autonics 10R6738
INDUCTIVE PROXIMITY SENSOR, 8MM, 10V TO 30V; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PR Series; Frequency Response Max:350Hz RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 8MM, 10V TO 30V; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PR Series; Frequency Response Max:350Hz RoHS Compliant: Yes

Supplier's Site Datasheet
Proximity Switch - 19178635 - Radwell International
Willingboro, NJ, United States
Proximity Switch
19178635
Proximity Switch 19178635
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CABLE TYPE, PRD, STANDARD BODY, M18 THREAD, 8 MM SENSING DISTANCE, 10-30 VDC SUPPLY, NPN NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CABLE TYPE, PRD, STANDARD BODY, M18 THREAD, 8 MM SENSING DISTANCE, 10-30 VDC SUPPLY, NPN NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
AUTONICS Sensors & Switches PR18-8DN

AUTONICS Sensors & Switches PR18-8DN

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number PR18-8DN 10R6738 19178635
Product Name ATNC General Purpose Inductive Proximity Sensor, 8Mm, 10V To 30V; Sensing Range Max Autonics Proximity Switch Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3282ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - 2093470 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details