Autonics USA, Inc. Inductive Proximity Sensor, 7.2-8.8Mm, 100-240Vac; Sensing Range Max Autonics PR18-8AO

Description
INDUCTIVE PROXIMITY SENSOR, 7.2-8.8mm, 100-240VAC; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PR Series; Sensor Housing:Cylindrical RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 7.2-8.8mm, 100-240VAC; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PR Series; Sensor Housing:Cylindrical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 7.2-8.8Mm, 100-240Vac; Sensing Range Max Autonics - 82R4247 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 7.2-8.8Mm, 100-240Vac; Sensing Range Max Autonics
82R4247
Inductive Proximity Sensor, 7.2-8.8Mm, 100-240Vac; Sensing Range Max Autonics 82R4247
INDUCTIVE PROXIMITY SENSOR, 7.2-8.8mm, 100-240VAC; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PR Series; Sensor Housing:Cylindrical RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 7.2-8.8mm, 100-240VAC; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PR Series; Sensor Housing:Cylindrical RoHS Compliant: Yes

Supplier's Site Datasheet
ATNC General Purpose - PR18-8AO - Galco Industrial Electronics
Madison Heights, MI, United States
ATNC General Purpose
PR18-8AO
ATNC General Purpose PR18-8AO
Sensor, Inductive Prox, 8mm Sensing,

Sensor, Inductive Prox, 8mm Sensing,

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Proximity Sensors Proximity Sensors
Product Number 82R4247 PR18-8AO
Product Name Inductive Proximity Sensor, 7.2-8.8Mm, 100-240Vac; Sensing Range Max Autonics ATNC General Purpose
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3111 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX1340 Photomicrosensor (Transmissive) - EE-SX1340-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1575 inch (4 mm)
View Details