Autonics USA, Inc. Inductive Proximity Sensor, 7.2-8.8Mm, 100-240Vac; Sensing Range Max Autonics PR18-8AC

Description
INDUCTIVE PROXIMITY SENSOR, 7.2-8.8mm, 100-240VAC; Sensing Range Max:8.8mm; Thread Size - Metric:M18; Sensor Output:SPST-NC; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PR Series; Sensor Housing:Cylindrical RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 7.2-8.8mm, 100-240VAC; Sensing Range Max:8.8mm; Thread Size - Metric:M18; Sensor Output:SPST-NC; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PR Series; Sensor Housing:Cylindrical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 7.2-8.8Mm, 100-240Vac; Sensing Range Max Autonics - 69R7947 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 7.2-8.8Mm, 100-240Vac; Sensing Range Max Autonics
69R7947
Inductive Proximity Sensor, 7.2-8.8Mm, 100-240Vac; Sensing Range Max Autonics 69R7947
INDUCTIVE PROXIMITY SENSOR, 7.2-8.8mm, 100-240VAC; Sensing Range Max:8.8mm; Thread Size - Metric:M18; Sensor Output:SPST-NC; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PR Series; Sensor Housing:Cylindrical RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 7.2-8.8mm, 100-240VAC; Sensing Range Max:8.8mm; Thread Size - Metric:M18; Sensor Output:SPST-NC; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PR Series; Sensor Housing:Cylindrical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 69R7947
Product Name Inductive Proximity Sensor, 7.2-8.8Mm, 100-240Vac; Sensing Range Max Autonics
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Magnetic Proximity Sensor - S3401 - Fargo Controls, Inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Switching Frequency 0.2300 to 0.2500 kHz
Operating Temperature -13 to 212 F (-25 to 100 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4162-P1-Z - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers