Autonics USA, Inc. Inductive Proximity Sensor, 4.5-5.5Mm, 100-240Vac; Sensing Range Max Autonics PR18-5AC

Description
INDUCTIVE PROXIMITY SENSOR, 4.5-5.5mm, 100-240VAC; Sensing Range Max:5.5mm; Thread Size - Metric:M18; Sensor Output:SPST-NC; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PR Series; Sensor Housing:Cylindrical RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 4.5-5.5mm, 100-240VAC; Sensing Range Max:5.5mm; Thread Size - Metric:M18; Sensor Output:SPST-NC; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PR Series; Sensor Housing:Cylindrical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 4.5-5.5Mm, 100-240Vac; Sensing Range Max Autonics - 22T2694 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 4.5-5.5Mm, 100-240Vac; Sensing Range Max Autonics
22T2694
Inductive Proximity Sensor, 4.5-5.5Mm, 100-240Vac; Sensing Range Max Autonics 22T2694
INDUCTIVE PROXIMITY SENSOR, 4.5-5.5mm, 100-240VAC; Sensing Range Max:5.5mm; Thread Size - Metric:M18; Sensor Output:SPST-NC; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PR Series; Sensor Housing:Cylindrical RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 4.5-5.5mm, 100-240VAC; Sensing Range Max:5.5mm; Thread Size - Metric:M18; Sensor Output:SPST-NC; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PR Series; Sensor Housing:Cylindrical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 22T2694
Product Name Inductive Proximity Sensor, 4.5-5.5Mm, 100-240Vac; Sensing Range Max Autonics
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
4 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3517 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0315 inch (0.8000 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3163-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
3 suppliers