Autonics USA, Inc. Inductive Proximity Sensor; Sensing Range Max Autonics PR12-4DP

Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PR Series; Frequency Response Max:500Hz; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PR Series; Frequency Response Max:500Hz; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor; Sensing Range Max Autonics - 10R6734 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Autonics
10R6734
Inductive Proximity Sensor; Sensing Range Max Autonics 10R6734
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PR Series; Frequency Response Max:500Hz; Sensor Input:Inductive RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PR Series; Frequency Response Max:500Hz; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet
ATNC General Purpose - PR12-4DP - Galco Industrial Electronics
Madison Heights, MI, United States
ATNC General Purpose
PR12-4DP
ATNC General Purpose PR12-4DP
Sensor, Inductive Prox, 4mm Sensing,

Sensor, Inductive Prox, 4mm Sensing,

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Proximity Sensors Proximity Sensors
Product Number 10R6734 PR12-4DP
Product Name Inductive Proximity Sensor; Sensing Range Max Autonics ATNC General Purpose
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details