Win Source Part Number: 1383208-PR12-4DN
Category: Sensors, Transducers>Proximit
Series: PR
Termination Style: Cable Leads
Package: Bag
Ingress Protection: IP67
Shielding: Unshielded
Output Type: NPN-NO, 3-Wire
Sensor Type: Inductive
Sensing Distance: 0.157" (4mm)
Response Frequency: 500Hz
Material - Body: Nickel-Plated Brass
Indicator: LED
Voltage - Supply: 10V ~ 30V
Package / Case: Cylinder, Threaded - M12
Temperature Range - Operating: -25°C ~ 70°C (TA)
Fake Threat In the Open Market: 63 pct.
REACH Status: Vendor Undefined
HTSUS: 8536.50.7000
Mfr: Autonics
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1 pcs
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PR Series; Frequency Response Max:500Hz; Sensor Input:Inductive RoHS Compliant: Yes
Sensor, Inductive Prox, 4mm Sensing,
AUTONICS Sensors & Switches PR12-4DN
| Win Source Electronics | Newark, An Avnet Company | Galco Industrial Electronics | Radwell International | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 1383208-PR12-4DN | 10R6733 | PR12-4DN | |
| Product Name | Sensors, Transducers - Proximity Sensors - Industrial | Inductive Proximity Sensor; Sensing Range Max Autonics | ATNC General Purpose | Proximity Switch |
| Operation Distance | 0.1570 inch (3.99 mm) | 0.1575 inch (4 mm) |