Autonics USA, Inc. ATNC General Purpose PR12-4AO

Description
Sensor, Inductive Prox, 4mm Sensing,
Datasheet
Description
Sensor, Inductive Prox, 4mm Sensing,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATNC General Purpose - PR12-4AO - Galco Industrial Electronics
Madison Heights, MI, United States
ATNC General Purpose
PR12-4AO
ATNC General Purpose PR12-4AO
Sensor, Inductive Prox, 4mm Sensing,

Sensor, Inductive Prox, 4mm Sensing,

Supplier's Site
Inductive Proximity Sensor; Sensing Range Max Autonics - 10R6732 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Autonics
10R6732
Inductive Proximity Sensor; Sensing Range Max Autonics 10R6732
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PR Series; Frequency Response Max:20Hz; Sensor Housing:Cylindrical RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PR Series; Frequency Response Max:20Hz; Sensor Housing:Cylindrical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number PR12-4AO 10R6732
Product Name ATNC General Purpose Inductive Proximity Sensor; Sensing Range Max Autonics
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized Precision Hall-Effect Switch - A1123LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details