Autonics USA, Inc. Inductive Proximity Sensor, 3.6-4.4Mm, 100-240Vac; Sensing Range Max Autonics PR12-4AC

Description
INDUCTIVE PROXIMITY SENSOR, 3.6-4.4mm, 100-240VAC; Sensing Range Max:4.4mm; Thread Size - Metric:M12; Sensor Output:SPST-NC; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PR Series; Sensor Housing:Cylindrical RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 3.6-4.4mm, 100-240VAC; Sensing Range Max:4.4mm; Thread Size - Metric:M12; Sensor Output:SPST-NC; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PR Series; Sensor Housing:Cylindrical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 3.6-4.4Mm, 100-240Vac; Sensing Range Max Autonics - 22T2693 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 3.6-4.4Mm, 100-240Vac; Sensing Range Max Autonics
22T2693
Inductive Proximity Sensor, 3.6-4.4Mm, 100-240Vac; Sensing Range Max Autonics 22T2693
INDUCTIVE PROXIMITY SENSOR, 3.6-4.4mm, 100-240VAC; Sensing Range Max:4.4mm; Thread Size - Metric:M12; Sensor Output:SPST-NC; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PR Series; Sensor Housing:Cylindrical RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 3.6-4.4mm, 100-240VAC; Sensing Range Max:4.4mm; Thread Size - Metric:M12; Sensor Output:SPST-NC; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PR Series; Sensor Housing:Cylindrical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 22T2693
Product Name Inductive Proximity Sensor, 3.6-4.4Mm, 100-240Vac; Sensing Range Max Autonics
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
EE-SX1320 Photomicrosensor (Transmissive) - EE-SX1320-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details