INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CABLE TYPE, PRD, STANDARD BODY, M12 THREAD, 2 MM SENSING DISTANCE, 10-30 VDC SUPPLY, NPN NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
Win Source Part Number: 1383207-PR12-2DN2
Category: Sensors, Transducers>Proximit
Series: PR
Termination Style: Cable Leads
Package: Bag
Ingress Protection: IP67
Shielding: Shielded
Output Type: NPN-NC, 3-Wire
Sensor Type: Inductive
Sensing Distance: 0.079" (2mm)
Response Frequency: 1.5kHz
Material - Body: Nickel-Plated Brass
Indicator: LED
Voltage - Supply: 10V ~ 30V
Package / Case: Cylinder, Threaded - M12
Temperature Range - Operating: -25°C ~ 70°C (TA)
Fake Threat In the Open Market: 55 pct.
REACH Status: Vendor Undefined
HTSUS: 8536.50.7000
Mfr: Autonics
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1 pcs
| Radwell International | Win Source Electronics | |
|---|---|---|
| Product Category | Proximity Sensors | Photoelectric Sensors |
| Product Number | 19172692 | 1383207-PR12-2DN2 |
| Product Name | Proximity Switch | Sensors, Transducers - Proximity Sensors - Industrial |
| Sensor Technology | Inductive Proximity Sensor |