Autonics USA, Inc. Proximity Switch PR12-2AO

Description
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CABLE TYPE, PRD, STANDARD BODY, M12 THREAD, 2 MM SENSING DISTANCE, 90-250 VAC SUPPLY, 50/60 HZ, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CABLE TYPE, PRD, STANDARD BODY, M12 THREAD, 2 MM SENSING DISTANCE, 90-250 VAC SUPPLY, 50/60 HZ, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 19172684 - Radwell International
Willingboro, NJ, United States
Proximity Switch
19172684
Proximity Switch 19172684
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CABLE TYPE, PRD, STANDARD BODY, M12 THREAD, 2 MM SENSING DISTANCE, 90-250 VAC SUPPLY, 50/60 HZ, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CABLE TYPE, PRD, STANDARD BODY, M12 THREAD, 2 MM SENSING DISTANCE, 90-250 VAC SUPPLY, 50/60 HZ, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Inductive Proximity Sensor; Sensing Range Max Autonics - 10R6729 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Autonics
10R6729
Inductive Proximity Sensor; Sensing Range Max Autonics 10R6729
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:2mm; Thread Size - Metric:M12; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PR Series; Frequency Response Max:20Hz; Sensor Housing:Cylindrical RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:2mm; Thread Size - Metric:M12; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PR Series; Frequency Response Max:20Hz; Sensor Housing:Cylindrical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 19172684 10R6729
Product Name Proximity Switch Inductive Proximity Sensor; Sensing Range Max Autonics
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1142ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - High Temperature Inductive Proximity Sensors - M18 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.3150 inch (2 to 8 mm)
View Details
Proximity sensor - SIEF-M12NB-NS-S-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.3150 inch (8 mm)
Repeatability 6.3 mils (160 µm)
View Details
2 suppliers