Autonics USA, Inc. Inductive Proximity Sensor, 1.8-2.2Mm, 100-240Vac; Sensing Range Max Autonics PR12-2AC

Description
INDUCTIVE PROXIMITY SENSOR, 1.8-2.2mm, 100-240VAC; Sensing Range Max:2.2mm; Thread Size - Metric:M12; Sensor Output:SPST-NC; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PR Series; Sensor Housing:Cylindrical RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 1.8-2.2mm, 100-240VAC; Sensing Range Max:2.2mm; Thread Size - Metric:M12; Sensor Output:SPST-NC; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PR Series; Sensor Housing:Cylindrical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 1.8-2.2Mm, 100-240Vac; Sensing Range Max Autonics - 22T2692 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 1.8-2.2Mm, 100-240Vac; Sensing Range Max Autonics
22T2692
Inductive Proximity Sensor, 1.8-2.2Mm, 100-240Vac; Sensing Range Max Autonics 22T2692
INDUCTIVE PROXIMITY SENSOR, 1.8-2.2mm, 100-240VAC; Sensing Range Max:2.2mm; Thread Size - Metric:M12; Sensor Output:SPST-NC; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PR Series; Sensor Housing:Cylindrical RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 1.8-2.2mm, 100-240VAC; Sensing Range Max:2.2mm; Thread Size - Metric:M12; Sensor Output:SPST-NC; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PR Series; Sensor Housing:Cylindrical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 22T2692
Product Name Inductive Proximity Sensor, 1.8-2.2Mm, 100-240Vac; Sensing Range Max Autonics
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3240ELTTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093499 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details