Autonics USA, Inc. ATNC General Purpose PR08-2DP

Description
Sensor, Inductive Prox, 2mm Sensing,
Datasheet
Description
Sensor, Inductive Prox, 2mm Sensing,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATNC General Purpose - PR08-2DP - Galco Industrial Electronics
Madison Heights, MI, United States
ATNC General Purpose
PR08-2DP
ATNC General Purpose PR08-2DP
Sensor, Inductive Prox, 2mm Sensing,

Sensor, Inductive Prox, 2mm Sensing,

Supplier's Site
Inductive Proximity Sensor; Sensing Range Max Autonics - 10R6728 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Autonics
10R6728
Inductive Proximity Sensor; Sensing Range Max Autonics 10R6728
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:2mm; Thread Size - Metric:M8; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PR Series; Frequency Response Max:1kHz; Sensor Input:Inductive RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:2mm; Thread Size - Metric:M8; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PR Series; Frequency Response Max:1kHz; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet
Proximity Switch - 19172671 - Radwell International
Willingboro, NJ, United States
Proximity Switch
19172671
Proximity Switch 19172671
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CABLE TYPE, PRD, STANDARD BODY, M8 THREAD, 2 MM SENSING DISTANCE, 10-30 VDC SUPPLY, PNP NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CABLE TYPE, PRD, STANDARD BODY, M8 THREAD, 2 MM SENSING DISTANCE, 10-30 VDC SUPPLY, PNP NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number PR08-2DP 10R6728 19172671
Product Name ATNC General Purpose Inductive Proximity Sensor; Sensing Range Max Autonics Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1518-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3225R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 1.18 inch (30 mm)
View Details