Autonics USA, Inc. Inductive Proximity Sensor; Sensing Range Max Autonics PR08-2DN

Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:2mm; Thread Size - Metric:M8; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PR Series; Frequency Response Max:1kHz; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:2mm; Thread Size - Metric:M8; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PR Series; Frequency Response Max:1kHz; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor; Sensing Range Max Autonics - 10R6727 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Autonics
10R6727
Inductive Proximity Sensor; Sensing Range Max Autonics 10R6727
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:2mm; Thread Size - Metric:M8; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PR Series; Frequency Response Max:1kHz; Sensor Input:Inductive RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:2mm; Thread Size - Metric:M8; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PR Series; Frequency Response Max:1kHz; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet
Proximity Switch - 19161856 - Radwell International
Willingboro, NJ, United States
Proximity Switch
19161856
Proximity Switch 19161856
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CABLE TYPE, PRD, STANDARD BODY, M8 THREAD, 2 MM SENSING DISTANCE, 10-30 VDC SUPPLY, NPN NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CABLE TYPE, PRD, STANDARD BODY, M8 THREAD, 2 MM SENSING DISTANCE, 10-30 VDC SUPPLY, NPN NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
ATNC General Purpose - PR08-2DN - Galco Industrial Electronics
Madison Heights, MI, United States
ATNC General Purpose
PR08-2DN
ATNC General Purpose PR08-2DN
Sensor, Inductive Prox, 2mm Sensing,

Sensor, Inductive Prox, 2mm Sensing,

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Galco Industrial Electronics
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 10R6727 19161856 PR08-2DN
Product Name Inductive Proximity Sensor; Sensing Range Max Autonics Proximity Switch ATNC General Purpose
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Photo Sensor, 550Mm, Npn Lo, Connector; Sensing Range Max Omron Electronic Components - 31AJ3575 - Newark, An Avnet Company
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 21.65 inch (550 mm)
Power Requirements DC Powered
View Details