Autonics USA, Inc. Sensors, Transducers - Proximity Sensors - Industrial PR08-1.5DP2

Description
Win Source Part Number: 1383205-PR08-1.5DP2 Category: Sensors, Transducers>Proximit y Sensors - Industrial Series: PR Termination Style: Cable Leads Package: Bag Ingress Protection: IP67 Shielding: Shielded Output Type: PNP-NC, 3-Wire Sensor Type: Inductive Sensing Distance: 0.059" (1.5mm) Response Frequency: 1.5kHz Material - Body: Nickel-Plated Brass Indicator: LED Voltage - Supply: 10V ~ 30V Package / Case: Cylinder, Threaded - M8 Temperature Range - Operating: -25°C ~ 70°C (TA) Fake Threat In the Open Market: 57 pct. REACH Status: Vendor Undefined HTSUS: 8536.50.7000 Mfr: Autonics Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383205-PR08-1.5DP2 Category: Sensors, Transducers>Proximit y Sensors - Industrial Series: PR Termination Style: Cable Leads Package: Bag Ingress Protection: IP67 Shielding: Shielded Output Type: PNP-NC, 3-Wire Sensor Type: Inductive Sensing Distance: 0.059" (1.5mm) Response Frequency: 1.5kHz Material - Body: Nickel-Plated Brass Indicator: LED Voltage - Supply: 10V ~ 30V Package / Case: Cylinder, Threaded - M8 Temperature Range - Operating: -25°C ~ 70°C (TA) Fake Threat In the Open Market: 57 pct. REACH Status: Vendor Undefined HTSUS: 8536.50.7000 Mfr: Autonics Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Proximity Sensors - Industrial - 1383205-PR08-1.5DP2 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Proximity Sensors - Industrial
1383205-PR08-1.5DP2
Sensors, Transducers - Proximity Sensors - Industrial 1383205-PR08-1.5DP2
Win Source Part Number: 1383205-PR08-1.5DP2 Category: Sensors, Transducers>Proximit y Sensors - Industrial Series: PR Termination Style: Cable Leads Package: Bag Ingress Protection: IP67 Shielding: Shielded Output Type: PNP-NC, 3-Wire Sensor Type: Inductive Sensing Distance: 0.059" (1.5mm) Response Frequency: 1.5kHz Material - Body: Nickel-Plated Brass Indicator: LED Voltage - Supply: 10V ~ 30V Package / Case: Cylinder, Threaded - M8 Temperature Range - Operating: -25°C ~ 70°C (TA) Fake Threat In the Open Market: 57 pct. REACH Status: Vendor Undefined HTSUS: 8536.50.7000 Mfr: Autonics Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs

Win Source Part Number: 1383205-PR08-1.5DP2
Category: Sensors, Transducers>Proximity Sensors - Industrial
Series: PR
Termination Style: Cable Leads
Package: Bag
Ingress Protection: IP67
Shielding: Shielded
Output Type: PNP-NC, 3-Wire
Sensor Type: Inductive
Sensing Distance: 0.059" (1.5mm)
Response Frequency: 1.5kHz
Material - Body: Nickel-Plated Brass
Indicator: LED
Voltage - Supply: 10V ~ 30V
Package / Case: Cylinder, Threaded - M8
Temperature Range - Operating: -25°C ~ 70°C (TA)
Fake Threat In the Open Market: 57 pct.
REACH Status: Vendor Undefined
HTSUS: 8536.50.7000
Mfr: Autonics
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Photoelectric Sensors
Product Number 1383205-PR08-1.5DP2
Product Name Sensors, Transducers - Proximity Sensors - Industrial
Operation Distance 0.0590 inch (1.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2054898 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Operation Distance 197 inch (5000 mm)
Optical Technology Type Retroreflective
View Details
EE-SX1321 Photomicrosensor (Transmissive) - EE-SX1321-1 - Aratas America LLC
Specs
Operation Distance 0.0787 inch (2 mm)
View Details
Fork Shape DC Photoelectric Sensor - S4391 - Fargo Controls, Inc.
Specs
Body Shape Slot
Operation Distance 0.5118 inch (13 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
18 mm Cylindrical 18 mm Metal Sensor - 42CM-U1MNB-D4 - Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 157 inch (4000 mm)
Electrical Connection 4-pin DC Micro QD
View Details