Autonics USA, Inc. ATNC General Purpose PR08-1.5DP

Description
Sensor, Inductive Prox, 1.5mm
Datasheet
Description
Sensor, Inductive Prox, 1.5mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATNC General Purpose - PR08-1.5DP - Galco Industrial Electronics
Madison Heights, MI, United States
ATNC General Purpose
PR08-1.5DP
ATNC General Purpose PR08-1.5DP
Sensor, Inductive Prox, 1.5mm

Sensor, Inductive Prox, 1.5mm

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
AUTONICS Sensors & Switches PR08-1.5DP

AUTONICS Sensors & Switches PR08-1.5DP

Supplier's Site
Inductive Proximity Sensor; Sensing Range Max Autonics - 10R6726 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Autonics
10R6726
Inductive Proximity Sensor; Sensing Range Max Autonics 10R6726
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:1.5mm; Thread Size - Metric:M8; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PR Series; Frequency Response Max:1.5kHz; Sensor Input:Inductive RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:1.5mm; Thread Size - Metric:M8; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:PR Series; Frequency Response Max:1.5kHz; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Radwell International Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number PR08-1.5DP 10R6726
Product Name ATNC General Purpose Proximity Switch Inductive Proximity Sensor; Sensing Range Max Autonics
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3283ELTTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
NAMUR Inductive Proximity Sensor - S3271 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details