Win Source Part Number: 1383204-PR08-1.5DN2
Category: Sensors, Transducers>Proximit
Series: PR
Termination Style: Cable Leads
Package: Retail Package
Ingress Protection: IP67
Shielding: Shielded
Output Type: NPN-NC, 3-Wire
Sensor Type: Inductive
Sensing Distance: 0.059" (1.5mm)
Response Frequency: 1.5kHz
Material - Body: Nickel-Plated Brass
Indicator: LED
Voltage - Supply: 10V ~ 30V
Package / Case: Cylinder, Threaded - M8
Temperature Range - Operating: -25°C ~ 70°C (TA)
Fake Threat In the Open Market: 62 pct.
REACH Status: Vendor Undefined
HTSUS: 8536.50.7000
Mfr: Autonics
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1 pcs
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 1383204-PR08-1.5DN2 |
| Product Name | Sensors, Transducers - Proximity Sensors - Industrial |
| Operation Distance | 0.0590 inch (1.5 mm) |