TOWER LIGHT, 24VAC/VDCC, 57mA; No. of Stacks / Tiers:2; Module Lens Colour:Red, Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Tones:Buzzer; Lens Diameter:45mm; IP / NEMA Rating:IP56 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Towers |
| Product Number | 26T4118 |
| Product Name | Tower Light, 24Vac/vdcc, 57Ma; No. Of Stacks / Tiers Autonics |