TOWER LIGHT, 24VAC/VDCC, 125mA; No. of Stacks / Tiers:4; Module Lens Colour:Blue, Green, Red, Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Tones:Buzzer; Lens Diameter:45mm; Length:476mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Towers |
| Product Number | 26T4110 |
| Product Name | Tower Light, 24Vac/vdcc, 125Ma; No. Of Stacks / Tiers Autonics |