Autonics USA, Inc. Tower Light, 90-240Vac, 99Ma; No. Of Stacks / Tiers Autonics PME-3FF-RYG

Description
TOWER LIGHT, 90-240VAC, 99mA; No. of Stacks / Tiers:3; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Steady; Tones:Buzzer; Lens Diameter:45mm; IP / NEMA Rating:IP56RoHS Compliant: Yes
Datasheet
Description
TOWER LIGHT, 90-240VAC, 99mA; No. of Stacks / Tiers:3; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Steady; Tones:Buzzer; Lens Diameter:45mm; IP / NEMA Rating:IP56RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tower Light, 90-240Vac, 99Ma; No. Of Stacks / Tiers Autonics - 26T4107 - Newark, An Avnet Company
Chicago, IL, United States
Tower Light, 90-240Vac, 99Ma; No. Of Stacks / Tiers Autonics
26T4107
Tower Light, 90-240Vac, 99Ma; No. Of Stacks / Tiers Autonics 26T4107
TOWER LIGHT, 90-240VAC, 99mA; No. of Stacks / Tiers:3; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Steady; Tones:Buzzer; Lens Diameter:45mm; IP / NEMA Rating:IP56RoHS Compliant: Yes

TOWER LIGHT, 90-240VAC, 99mA; No. of Stacks / Tiers:3; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Steady; Tones:Buzzer; Lens Diameter:45mm; IP / NEMA Rating:IP56RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Towers
Product Number 26T4107
Product Name Tower Light, 90-240Vac, 99Ma; No. Of Stacks / Tiers Autonics
Unlock Full Specs
to access all available technical data