TOWER LIGHT, 24VAC/VDC, 90mA; No. of Stacks / Tiers:3; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Continuous, Flashing; Tones:-; Lens Diameter:25mm; IP / NEMA Rating:IP52RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Towers |
| Product Number | 26T4098 |
| Product Name | Tower Light, 24Vac/vdc, 90Ma; No. Of Stacks / Tiers Autonics |