DIGITAL PANEL METER, 4-DIGIT, 100VAC TO 240VAC; No. of Digits / Alpha:4; Meter Function:DC Voltage; Meter Range:0V to 500V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:100VAC RoHS Compliant: Yes
Voltmeter LED - Red Characters Display Panel Mount
Meter, DC Volts, LED, W96xH48mm,
| Newark, An Avnet Company | Quarktwin Technology Ltd. | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 10R5272 | MT4W-DV-4N | MT4W-DV-4N |
| Product Name | Digital Panel Meter, 4-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics | Panel Meters | ATNC Digital Panel Meters |
| Number Digits | 4.0 |