Autonics USA, Inc. Digital Panel Meter, 4-Digit, 12Vdc To 24Vdc; No. Of Digits / Alpha Autonics MT4W-DV-41

Description
DIGITAL PANEL METER, 4-DIGIT, 12VDC TO 24VDC; No. of Digits / Alpha:4; Meter Function:DC Voltage; Meter Range:0V to 500V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:100VAC; Ranging:AutoRoHS Compliant: Yes
Datasheet
Description
DIGITAL PANEL METER, 4-DIGIT, 12VDC TO 24VDC; No. of Digits / Alpha:4; Meter Function:DC Voltage; Meter Range:0V to 500V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:100VAC; Ranging:AutoRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter, 4-Digit, 12Vdc To 24Vdc; No. Of Digits / Alpha Autonics - 22T2537 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, 4-Digit, 12Vdc To 24Vdc; No. Of Digits / Alpha Autonics
22T2537
Digital Panel Meter, 4-Digit, 12Vdc To 24Vdc; No. Of Digits / Alpha Autonics 22T2537
DIGITAL PANEL METER, 4-DIGIT, 12VDC TO 24VDC; No. of Digits / Alpha:4; Meter Function:DC Voltage; Meter Range:0V to 500V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:100VAC; Ranging:AutoRoHS Compliant: Yes

DIGITAL PANEL METER, 4-DIGIT, 12VDC TO 24VDC; No. of Digits / Alpha:4; Meter Function:DC Voltage; Meter Range:0V to 500V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:100VAC; Ranging:AutoRoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - MT4W-DV-41 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
MT4W-DV-41
Panel Meters MT4W-DV-41
Voltmeter LED - Red Characters Display Panel Mount

Voltmeter LED - Red Characters Display Panel Mount

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number 22T2537 MT4W-DV-41
Product Name Digital Panel Meter, 4-Digit, 12Vdc To 24Vdc; No. Of Digits / Alpha Autonics Panel Meters
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
3/3-ch Front Panel LAN-XI for 3057 - UA-3122--030- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 3
Input Type Standardized voltage (+/- 10V)
View Details
Process Level Indicator - CM15 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Outputs Analog; Serial Communications; Relay
Features Alarms; OnOff; Set Points
Display Type Numeric
View Details
Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details