Autonics USA, Inc. Digital Panel Meter, 4-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics MT4W-AA-41

Description
DIGITAL PANEL METER, 4-DIGIT, 100VAC TO 240VAC; No. of Digits / Alpha:4; Meter Function:AC Current / Frequency; Meter Range:0A to 5A / 0.1Hz to 9.999KHz; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes
Datasheet
Description
DIGITAL PANEL METER, 4-DIGIT, 100VAC TO 240VAC; No. of Digits / Alpha:4; Meter Function:AC Current / Frequency; Meter Range:0A to 5A / 0.1Hz to 9.999KHz; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter, 4-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics - 14R8537 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, 4-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics
14R8537
Digital Panel Meter, 4-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics 14R8537
DIGITAL PANEL METER, 4-DIGIT, 100VAC TO 240VAC; No. of Digits / Alpha:4; Meter Function:AC Current / Frequency; Meter Range:0A to 5A / 0.1Hz to 9.999KHz; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

DIGITAL PANEL METER, 4-DIGIT, 100VAC TO 240VAC; No. of Digits / Alpha:4; Meter Function:AC Current / Frequency; Meter Range:0A to 5A / 0.1Hz to 9.999KHz; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - MT4W-AA-41 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
MT4W-AA-41
Panel Meters MT4W-AA-41
Ammeter LED - Red Characters Display Panel Mount

Ammeter LED - Red Characters Display Panel Mount

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number 14R8537 MT4W-AA-41
Product Name Digital Panel Meter, 4-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics Panel Meters
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
6-ch LEMO-1B 7-p(F) Front Panel LAN-XI - UA-2101--060- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 6
Input Type Standardized voltage (+/- 10V)
View Details
ControlMaster field-mountable universal process indicator - CMF160 - ABB Measurement & Analytics
Specs
Outputs Analog; Relay
Features Alarms
Display Type Numeric; Alphanumeric
View Details
Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details