SIGNAL LIGHT TOWER, 110VAC, 2.08A, 25W; No. of Stacks / Tiers:-; Module Lens Colour:Green, Red; Supply Voltage VAC:-; Supply Voltage VDC:-; Visual Signal Type:Rotating; Tones:2 Tone; Lens Diameter:-; IP / NEMA Rating:-; Length:350mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Towers |
| Product Number | 26T4052 |
| Product Name | Signal Light Tower, 110Vac, 2.08A, 25W; No. Of Stacks / Tiers Autonics |