Autonics USA, Inc. Signal Light,1224 Vac /vdc, 200Ma; Module Lens Colour Autonics MS86S-S00-Y

Description
SIGNAL LIGHT,12- 24 VAC /VDC, 200mA; Module Lens Colour:Yellow; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:- RoHS Compliant: Yes
Datasheet
Description
SIGNAL LIGHT,12- 24 VAC /VDC, 200mA; Module Lens Colour:Yellow; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Light,1224 Vac /vdc, 200Ma; Module Lens Colour Autonics - 26T4083 - Newark, An Avnet Company
Chicago, IL, United States
Signal Light,1224 Vac /vdc, 200Ma; Module Lens Colour Autonics
26T4083
Signal Light,1224 Vac /vdc, 200Ma; Module Lens Colour Autonics 26T4083
SIGNAL LIGHT,12- 24 VAC /VDC, 200mA; Module Lens Colour:Yellow; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:- RoHS Compliant: Yes

SIGNAL LIGHT,12- 24 VAC /VDC, 200mA; Module Lens Colour:Yellow; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 26T4083
Product Name Signal Light,1224 Vac /vdc, 200Ma; Module Lens Colour Autonics
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MF-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
Voltage type DC DC
View Details
Panel Mount Indicators - 1302288 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details