Autonics USA, Inc. Signal Light,1224 Vac /vdc, 200Ma; Module Lens Colour Autonics MS86S-S00-R

Description
SIGNAL LIGHT,12- 24 VAC /VDC, 200mA; Module Lens Colour:Red; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:- RoHS Compliant: Yes
Datasheet
Description
SIGNAL LIGHT,12- 24 VAC /VDC, 200mA; Module Lens Colour:Red; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Light,1224 Vac /vdc, 200Ma; Module Lens Colour Autonics - 26T4082 - Newark, An Avnet Company
Chicago, IL, United States
Signal Light,1224 Vac /vdc, 200Ma; Module Lens Colour Autonics
26T4082
Signal Light,1224 Vac /vdc, 200Ma; Module Lens Colour Autonics 26T4082
SIGNAL LIGHT,12- 24 VAC /VDC, 200mA; Module Lens Colour:Red; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:- RoHS Compliant: Yes

SIGNAL LIGHT,12- 24 VAC /VDC, 200mA; Module Lens Colour:Red; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 26T4082
Product Name Signal Light,1224 Vac /vdc, 200Ma; Module Lens Colour Autonics
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL7LB-4-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
MSL MicroStat Status Indicators - MSL2-024AB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Blue; Amber, Blue
Terminal Type 3/4-Inch Pipe,Surface
View Details