Autonics USA, Inc. Signal Light,110 Vac /vdc, 220Ma, 6W; Module Lens Colour Autonics MS86S-N10-C

Description
SIGNAL LIGHT,110 VAC /VDC, 220mA, 6W; Module Lens Colour:Transparent; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:6W RoHS Compliant: Yes
Datasheet
Description
SIGNAL LIGHT,110 VAC /VDC, 220mA, 6W; Module Lens Colour:Transparent; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:6W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Light,110 Vac /vdc, 220Ma, 6W; Module Lens Colour Autonics - 26T4085 - Newark, An Avnet Company
Chicago, IL, United States
Signal Light,110 Vac /vdc, 220Ma, 6W; Module Lens Colour Autonics
26T4085
Signal Light,110 Vac /vdc, 220Ma, 6W; Module Lens Colour Autonics 26T4085
SIGNAL LIGHT,110 VAC /VDC, 220mA, 6W; Module Lens Colour:Transparent; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:6W RoHS Compliant: Yes

SIGNAL LIGHT,110 VAC /VDC, 220mA, 6W; Module Lens Colour:Transparent; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:6W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 26T4085
Product Name Signal Light,110 Vac /vdc, 220Ma, 6W; Module Lens Colour Autonics
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-425-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
N program - NME - Illuminated signal - NMEFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
MSL MicroStat Status Indicators - MSL1-120A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Amber
Terminal Type 3/4-Inch Pipe,Surface
View Details