Autonics USA, Inc. Signal Light, 90-240 Vac/vdc, 120Ma; Module Lens Colour Autonics MS86L-FFF-R

Description
SIGNAL LIGHT, 90-240 VAC/VDC, 120mA; Module Lens Colour:Red; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:- RoHS Compliant: Yes
Datasheet
Description
SIGNAL LIGHT, 90-240 VAC/VDC, 120mA; Module Lens Colour:Red; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Light, 90-240 Vac/vdc, 120Ma; Module Lens Colour Autonics - 26T4072 - Newark, An Avnet Company
Chicago, IL, United States
Signal Light, 90-240 Vac/vdc, 120Ma; Module Lens Colour Autonics
26T4072
Signal Light, 90-240 Vac/vdc, 120Ma; Module Lens Colour Autonics 26T4072
SIGNAL LIGHT, 90-240 VAC/VDC, 120mA; Module Lens Colour:Red; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:- RoHS Compliant: Yes

SIGNAL LIGHT, 90-240 VAC/VDC, 120mA; Module Lens Colour:Red; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 26T4072
Product Name Signal Light, 90-240 Vac/vdc, 120Ma; Module Lens Colour Autonics
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 4879737 - RS Components, Ltd.
Specs
Terminal Type Screw Terminals; Screw
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL4LB-5-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Specs
Lamp Type LED Lamps
View Details