Autonics USA, Inc. Signal Light, 90-240 Vac/vdc, 140Ma; Module Lens Colour Autonics MS86L-FFF-G

Description
SIGNAL LIGHT, 90-240 VAC/VDC, 140mA; Module Lens Colour:Green; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:- RoHS Compliant: Yes
Datasheet
Description
SIGNAL LIGHT, 90-240 VAC/VDC, 140mA; Module Lens Colour:Green; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Light, 90-240 Vac/vdc, 140Ma; Module Lens Colour Autonics - 26T4071 - Newark, An Avnet Company
Chicago, IL, United States
Signal Light, 90-240 Vac/vdc, 140Ma; Module Lens Colour Autonics
26T4071
Signal Light, 90-240 Vac/vdc, 140Ma; Module Lens Colour Autonics 26T4071
SIGNAL LIGHT, 90-240 VAC/VDC, 140mA; Module Lens Colour:Green; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:- RoHS Compliant: Yes

SIGNAL LIGHT, 90-240 VAC/VDC, 140mA; Module Lens Colour:Green; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 26T4071
Product Name Signal Light, 90-240 Vac/vdc, 140Ma; Module Lens Colour Autonics
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Panel Mount Indicators - 1713835 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Green; Green, red
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL7LB-2-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details