Autonics USA, Inc. Signal Light, 90-240 Vac/vdc, 140Ma; Module Lens Colour Autonics MS86L-FFF-C

Description
SIGNAL LIGHT, 90-240 VAC/VDC, 140mA; Module Lens Colour:Transparent; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:- RoHS Compliant: Yes
Datasheet
Description
SIGNAL LIGHT, 90-240 VAC/VDC, 140mA; Module Lens Colour:Transparent; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Light, 90-240 Vac/vdc, 140Ma; Module Lens Colour Autonics - 26T4070 - Newark, An Avnet Company
Chicago, IL, United States
Signal Light, 90-240 Vac/vdc, 140Ma; Module Lens Colour Autonics
26T4070
Signal Light, 90-240 Vac/vdc, 140Ma; Module Lens Colour Autonics 26T4070
SIGNAL LIGHT, 90-240 VAC/VDC, 140mA; Module Lens Colour:Transparent; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:- RoHS Compliant: Yes

SIGNAL LIGHT, 90-240 VAC/VDC, 140mA; Module Lens Colour:Transparent; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 26T4070
Product Name Signal Light, 90-240 Vac/vdc, 140Ma; Module Lens Colour Autonics
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
LP3L StreamLine® Low Profile LED Lights - LP3PL-120C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Terminal Type 1/2-Inch NPT Pipe
View Details
22mm Illuminated Projecting Push Button - 2ALP3LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details