Autonics USA, Inc. Signal Light, 24 Vac /vdc, 120Ma; Module Lens Colour Autonics MS86L-F02-R

Description
SIGNAL LIGHT, 24 VAC /VDC, 120mA; Module Lens Colour:Red; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:-; Length:112mm RoHS Compliant: Yes
Datasheet
Description
SIGNAL LIGHT, 24 VAC /VDC, 120mA; Module Lens Colour:Red; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:-; Length:112mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Light, 24 Vac /vdc, 120Ma; Module Lens Colour Autonics - 26T4077 - Newark, An Avnet Company
Chicago, IL, United States
Signal Light, 24 Vac /vdc, 120Ma; Module Lens Colour Autonics
26T4077
Signal Light, 24 Vac /vdc, 120Ma; Module Lens Colour Autonics 26T4077
SIGNAL LIGHT, 24 VAC /VDC, 120mA; Module Lens Colour:Red; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:-; Length:112mm RoHS Compliant: Yes

SIGNAL LIGHT, 24 VAC /VDC, 120mA; Module Lens Colour:Red; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:-; Length:112mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 26T4077
Product Name Signal Light, 24 Vac /vdc, 120Ma; Module Lens Colour Autonics
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR5L-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
2 suppliers
LP57 StreamLine® Mini LED Beacons Series - LP57-024G-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Green; Green
Height 55.88 mm (2.2 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-357-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details