Autonics USA, Inc. Signal Light, 90-240Vac, 120Ma; Module Lens Colour Autonics MS86L-BFF-Y

Description
SIGNAL LIGHT, 90-240VAC, 120mA; Module Lens Colour:Yellow; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:-; Length:112mmRoHS Compliant: Yes
Description
SIGNAL LIGHT, 90-240VAC, 120mA; Module Lens Colour:Yellow; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:-; Length:112mmRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Signal Light, part number 26T4063, operates on an AC voltage range of 90-240V and has a current rating of 120mA. It features a lens diameter of 56mm and is available in multiple lens colors including red, yellow, green, blue, and clear. The light can function in both steady and flashing modes, with a flash rate of 80 times per minute. It is designed to be mounted in various configurations, including pole and surface mounting, and is rated NEMA 4x/IP65, making it suitable for outdoor use. The ambient temperature range for operation is -15°C to 40°C, with a storage temperature range of -40°C to 70°C. The product is RoHS compliant and has CE and UL approvals, ensuring it meets safety and environmental standards.

Datasheet Summary
Powered by GS/AI

The Signal Light, part number 26T4063, operates on an AC voltage range of 90-240V and has a current rating of 120mA. It features a lens diameter of 56mm and is available in multiple lens colors including red, yellow, green, blue, and clear. The light can function in both steady and flashing modes, with a flash rate of 80 times per minute. It is designed to be mounted in various configurations, including pole and surface mounting, and is rated NEMA 4x/IP65, making it suitable for outdoor use. The ambient temperature range for operation is -15°C to 40°C, with a storage temperature range of -40°C to 70°C. The product is RoHS compliant and has CE and UL approvals, ensuring it meets safety and environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Signal Light, 90-240Vac, 120Ma; Module Lens Colour Autonics - 26T4063 - Newark, An Avnet Company
Chicago, IL, United States
Signal Light, 90-240Vac, 120Ma; Module Lens Colour Autonics
26T4063
Signal Light, 90-240Vac, 120Ma; Module Lens Colour Autonics 26T4063
SIGNAL LIGHT, 90-240VAC, 120mA; Module Lens Colour:Yellow; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:-; Length:112mmRoHS Compliant: Yes

SIGNAL LIGHT, 90-240VAC, 120mA; Module Lens Colour:Yellow; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:-; Length:112mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 26T4063
Product Name Signal Light, 90-240Vac, 120Ma; Module Lens Colour Autonics
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
MSL MicroStat Status Indicators - MSL2-024BR - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Red; Blue; Blue, Red
Terminal Type 3/4-Inch Pipe,Surface
View Details
Panel Indicators, Pilot Lights - 486-3-148-427-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details