Autonics USA, Inc. Signal Light, 90-240Vac, 120Ma; Module Lens Colour Autonics MS86L-BFF-R

Description
SIGNAL LIGHT, 90-240VAC, 120mA; Module Lens Colour:Red; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:-; Length:112mm RoHS Compliant: Yes
Datasheet
Description
SIGNAL LIGHT, 90-240VAC, 120mA; Module Lens Colour:Red; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:-; Length:112mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Light, 90-240Vac, 120Ma; Module Lens Colour Autonics - 26T4062 - Newark, An Avnet Company
Chicago, IL, United States
Signal Light, 90-240Vac, 120Ma; Module Lens Colour Autonics
26T4062
Signal Light, 90-240Vac, 120Ma; Module Lens Colour Autonics 26T4062
SIGNAL LIGHT, 90-240VAC, 120mA; Module Lens Colour:Red; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:-; Length:112mm RoHS Compliant: Yes

SIGNAL LIGHT, 90-240VAC, 120mA; Module Lens Colour:Red; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:-; Length:112mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 26T4062
Product Name Signal Light, 90-240Vac, 120Ma; Module Lens Colour Autonics
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLGB/966D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Red; Red
View Details
Panel Indicators, Pilot Lights - UB201KW035C-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red
Rated Voltage 1.85 volts
View Details
3 suppliers