Autonics USA, Inc. Signal Light, 90-240Vac, 140Ma; Module Lens Colour Autonics MS86L-BFF-G

Description
SIGNAL LIGHT, 90-240VAC, 140mA; Module Lens Colour:Green; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:-; Length:112mm RoHS Compliant: Yes
Datasheet
Description
SIGNAL LIGHT, 90-240VAC, 140mA; Module Lens Colour:Green; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:-; Length:112mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Light, 90-240Vac, 140Ma; Module Lens Colour Autonics - 26T4061 - Newark, An Avnet Company
Chicago, IL, United States
Signal Light, 90-240Vac, 140Ma; Module Lens Colour Autonics
26T4061
Signal Light, 90-240Vac, 140Ma; Module Lens Colour Autonics 26T4061
SIGNAL LIGHT, 90-240VAC, 140mA; Module Lens Colour:Green; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:-; Length:112mm RoHS Compliant: Yes

SIGNAL LIGHT, 90-240VAC, 140mA; Module Lens Colour:Green; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:-; Length:112mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 26T4061
Product Name Signal Light, 90-240Vac, 140Ma; Module Lens Colour Autonics
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1302260 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
22 mm Plastic Pilot Light - 3PLBR4L-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
R program - RME - Illuminated signal - RMEHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details