Autonics USA, Inc. Signal Light, 24Vac/vdc, 140Ma; Module Lens Colour Autonics MS86L-B02-G-B

Description
SIGNAL LIGHT, 24VAC/VDC, 140mA; Module Lens Colour:Blue; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:-; Length:112mm RoHS Compliant: Yes
Datasheet
Description
SIGNAL LIGHT, 24VAC/VDC, 140mA; Module Lens Colour:Blue; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:-; Length:112mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Light, 24Vac/vdc, 140Ma; Module Lens Colour Autonics - 26T4066 - Newark, An Avnet Company
Chicago, IL, United States
Signal Light, 24Vac/vdc, 140Ma; Module Lens Colour Autonics
26T4066
Signal Light, 24Vac/vdc, 140Ma; Module Lens Colour Autonics 26T4066
SIGNAL LIGHT, 24VAC/VDC, 140mA; Module Lens Colour:Blue; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:-; Length:112mm RoHS Compliant: Yes

SIGNAL LIGHT, 24VAC/VDC, 140mA; Module Lens Colour:Blue; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:-; Length:112mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 26T4066
Product Name Signal Light, 24Vac/vdc, 140Ma; Module Lens Colour Autonics
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Panel Mount Indicators - 1713778 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
Specs
Lamp Type LED Lamps
View Details
Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details