The LE365S-41 is a programmable time delay relay designed for weekly and yearly timing applications. It features a compact size of 48mm x 48mm and can be mounted in various configurations including flush, surface, and DIN rail. The relay operates on a power supply range of 100-240VAC at 50/60Hz, with a maximum power consumption of 2.4VA. This model supports up to 48 steps for weekly programming and 24 steps for yearly programming, allowing for flexible scheduling. It includes an independent control output with a single pole single throw (SPST) configuration, capable of handling a contact capacity of 15A at 250VAC and 5A at 30VDC for resistive loads. The relay has a mechanical life cycle of at least 5,000,000 operations and an electrical life of 50,000 operations under specified conditions. The device also incorporates a daylight saving time function and offers various operation modes including ON/OFF, cycle, and pulse modes. It is designed to operate in ambient temperatures ranging from -10 to 55°C and can withstand humidity levels of 35 to 85% RH. Memory protection ensures program retention for over five years at 25°C. The LE365S-41 is suitable for applications requiring precise timing control and flexibility in programming.
Programmable (Multi-Function) Time Delay Relay SPST-NO (1 Form A) Weekly/Yearly Delay 15A @ 250VAC DIN Rail, Panel Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Time Delay Relays |
| Product Number | LE365S-41 |
| Product Name | Time Delay Relays |
| Time Ranges | Weekly/Yearly |